The 724 201 134 is a multi/clamp saddle stud with a threaded 3/4" outlet, designed for use on metal pipes in water and gas systems. All metal components are stainless steel AISI 304, with an NBR rubber gasket rated for temperatures from -10°C to +70°C and a maximum working pressure of 16 bar. The saddle fits pipe diameters from 133 mm to 155 mm and is not suitable for plastic pipes.
"""threaded outlet 3/4"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201134 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |