The CONTAIN-IT Plus termination fitting for PVC-C/PE100 pipes is designed for cementing connections with an EPDM seal in the body. It is identified by DTX code 259 and is rated for 16 bar pressure, suitable for 40 mm outer diameter pipe with SDR 13.6. The fitting has a total length of 238 mm and weighs 0.654 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964259 |
| Product Name | Fittings - others - termination-Fittings |
| Metric Size | 75.00 mm (2.95 inch) |