Termination fitting for PVC-C and PE100 piping, with EPDM sealing in the body, available in a 63 mm nominal pipe size and 32 mm bore diameter, rated for 16 bar pressure, weighing 0.441 kg, with outer diameters of 218 mm, 178 mm, and 185 mm for Za, Zi, and Zie respectively, and D1 dimension of 80 mm.
Termination fitting PVC-C/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964138 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVC-C; PE |