The CONTAIN-It Plus termination fitting is a PVC-C/PE100 cementing fitting with an EPDM seal, designed for 63 mm outer diameter pipe with a 10 SDR and 16 bar pressure rating. It has a total length of 270 mm, a bore length of 303 mm, and weighs 1.651 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964111 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |