Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 723104141

Description
Elbow 90° PVC-C/PE100
Request a Quote
Description
Elbow 90° PVC-C/PE100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-C/PE100 fitting with nominal pipe sizes of 110 mm and 63 mm for PVC-C and PE100 respectively, rated for 16 bar pressure on the PVC-C side and 10 bar on the PE100 side. The fitting has a weight of 3.307 kg, outer diameter D1 of 136 mm, and length L1 of 310 mm. The dimensions include ZA1 of 210 mm, ZA2 of 287 mm, Zi1 of 132 mm, and Zi2 of 266 mm.

Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-C/PE100 fitting with nominal pipe sizes of 110 mm and 63 mm for PVC-C and PE100 respectively, rated for 16 bar pressure on the PVC-C side and 10 bar on the PE100 side. The fitting has a weight of 3.307 kg, outer diameter D1 of 136 mm, and length L1 of 310 mm. The dimensions include ZA1 of 210 mm, ZA2 of 287 mm, Zi1 of 132 mm, and Zi2 of 266 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 723104141 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
723104141
Fittings - discontinued-Fittings 723104141
Elbow 90° PVC-C/PE100

Elbow 90° PVC-C/PE100

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723104141
Product Name Fittings - discontinued-Fittings
Material PVC-C; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400145 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details