CONTAIN-IT Plus termination fitting for PVC-U/PE100 pipes with a 90 mm outer pipe diameter and 140 mm connection diameter, rated for 16 bar pressure, featuring an EPDM seal and designed for cementing. The fitting weighs 2.929 kg and has dimensions of 310 mm length, 345 mm insertion depth, and 274 mm engagement length.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964263 |
| Product Name | Fittings - others - termination-Fittings |
| Metric Size | 140.00 mm (5.51 inch) |