Termination fitting for PVC-U/PE100 piping, with EPDM sealing, designed for pressures up to 16 bar. The fitting has a pipe diameter of 75 mm and an external diameter of 125 mm, with a weight of 2.105 kg. Dimensions include Z1=324 mm, Zie=261 mm, Za=290 mm, and D1=140 mm.
Termination fitting PVC-U/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964142 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVC-U; PE |