CONTAIN-IT Plus termination fitting for PVC-U/PE100 pipes with a 160 mm outer diameter and 225 mm nominal pipe size, rated for 16 bar pressure and SDR 13.6, featuring EPDM sealing and designed for cementing connections. The fitting has a total length of 390 mm, with an internal neck length of 428.0 mm and a socket depth of 319.0 mm. It weighs 6.225 kg and shares the part code 721 964 117 with other variants in the series.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964117 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |