Adaptor bush for PVC-U piping with metric solvent cement socket and taper male thread R, designed for connections between metric and British standard threading. Available in 3/4 inch thread size with a pressure rating of 15 bar, it has a length of 25 mm, bore diameter of 44 mm, and socket depth of 36 mm. Weight is 0.022 kg. Suitable for use with low mechanical stress and avoiding large cyclic temperature changes; prohibits harmful thread sealing pastes. Manufactured from PVC-U.
Adaptor bush equal PVC-U metric / BS R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721911707 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |