PRO-FIT reducing bush PVC-U metric with outlet sizes of 32 mm and 40 mm, designed for solvent cemented connections, rated for a maximum pressure of 16 bar, and weighing 0.025 kg. It has a length of 50 mm and fits standard metric PVC-U piping systems.
PRO-FIT reducing bush PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721910915 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |