Georg Fischer Piping Systems Ltd Fittings - Saddles 193130127

Description
d63-400mm / SDR11
Request a Quote
Description
d63-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Repair saddle for PE100 pipe with d63-400mm / SDR11, designed for gas up to 10 bar and water up to 16 bar. Includes lower part, 4 mm pin connectors, and limited path fusion indicators. Supplied as a kit with a spigot cap. Physical dimensions are consistent across the series with a case size of 193 x 130 mm. All variants are rated for SDR pipe 9-26 and share the same mounting and connection profile.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Repair saddle for PE100 pipe with d63-400mm / SDR11, designed for gas up to 10 bar and water up to 16 bar. Includes lower part, 4 mm pin connectors, and limited path fusion indicators. Supplied as a kit with a spigot cap. Physical dimensions are consistent across the series with a case size of 193 x 130 mm. All variants are rated for SDR pipe 9-26 and share the same mounting and connection profile.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193130127 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193130127
Fittings - Saddles 193130127
d63-400mm / SDR11

d63-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193130127
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 193130264 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001102 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details