The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting designed for ductile iron pipes, compatible with NBR or EPDM gaskets and suitable for water and gas applications, with EPDM approved for potable water. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, stainless steel A2 or A4 fasteners, and supports a maximum angular deflection of 8° per socket. For DN125, it accommodates pipe outer diameters from 132 to 155 mm, with a minimum insertion depth of 149 mm, and operates at a maximum pressure of 16 bar for water and 8 bar for gas. The fitting includes hygiene protection and is rated for EPDM gaskets in temperature range 0°C to +50°C. Weight is 7.900 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385626 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |