The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting for ductile iron pipes, featuring an EN-GJS-450-10 body and RESICOAT® epoxy powder coating, with NBR or EPDM gaskets rated for temperatures from -5°C to +50°C. It supports maximum angular deflection of 8° per socket and is equipped with stainless steel A2 or A4 Uni/Fiksers and fasteners. For DN200, it has a water pressure rating of 16 bar and gas MOP of 8 bar, with bolt holes for M16 fasteners and a minimum insertion depth of 192 mm. The fitting is suitable for water and gas applications, with hygiene protection for DN50 to DN1025.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385238 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |