The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting for ductile iron pipes, designed for use with water and gas systems. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating and an EPDM gasket rated for 0°C to +50°C. The fitting uses A2 stainless steel (AISI 304) Uni/Fiksers and bolts, and supports angular deflection up to 8°. It is certified for DN50 to DN1025 with hygienic protection and has a maximum water pressure rating of 16 bar and gas pressure rating of 8 bar. The part is compatible with pipe size ranges of 46-71 mm and weighs 3.100 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385205 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |