The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting designed for use with ductile iron pipe systems in water and gas applications, featuring a GGG45 ductile iron body with RESICOAT® epoxy powder coating and an EPDM gasket rated for 0°C to +50°C. It is supplied with A4 stainless steel (AISI 316) Uni/Fiksers and M20 bolts, nuts, and washers, and supports a maximum angular deflection of 8° per socket. For DN250, the fitting accommodates pipe sizes from 267 mm to 310 mm, with a minimum insertion depth of 130 mm, a bolt circle diameter of 445 mm, and is rated for 16 bar water pressure and 8 bar gas pressure. The component weighs 37.6 kg.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385042 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |