Flange adaptor for water and gas applications, designed for pipe diameters from DN50 to DN1025, with a body in ductile iron GGG45 and RESICOAT® epoxy powder coating per GSK and EN 14901 standards. The part uses an EPDM gasket compatible with potable water and stainless steel A4 (AISI 316) Uni/Fiksers and bolts. It supports angular deflection up to 8° and is rated for 10 bar water pressure and 5 bar gas pressure for DN625-DN1000 sizes. The unit weighs 117.7 kg, features 20 bolt holes, and has a flange drilling pattern matching DN600. Installation requires an insert stiffener for plastic pipes. The gasket temperature range is 0°C to +50°C, and hygiene protection is included for DN50-DN1025.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355378 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |