MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor, suitable for water and gas, features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, EPDM or NBR gaskets, and stainless steel A4 Uni/Fiksers. It supports angular deflection up to 8°, operates within -5°C to +50°C, and complies with AWWA C110 and ANSI Class 125/150 LB. The part has a 100 mm nominal size, 3.543 inch minimum insertion depth, and weighs 8.400 kg. It uses M16 bolts and has 8 bolt holes on the flange.
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355342 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |