Flange adaptor for water applications, designed for pipe sizes up to DN1000 with a maximum angular deflection of 8°, featuring a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It includes an EPDM gasket certified to EN 681-1, stainless steel A4 (AISI 316) Uni/Fiksers, and is rated for 10 bar water pressure with no gas pressure rating. The unit has 24 bolt holes, weighs 216.2 kg, and is suitable for DN800 pipes with a minimum insertion depth of 799 mm and maximum of 831 mm. It is designed for use on plastic pipes with a mandatory insert stiffener.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355283 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |