Flange adaptor for non-restrained joints, compatible with ductile iron pipes and suitable for water and gas applications, with a DN 300 size range. Features a GGG45 ductile iron body with RESICOAT epoxy powder coating, EPDM or NBR gaskets, and AISI 304 or 316 stainless steel fasteners. Supports angular deflection up to 8° and operates at a maximum working pressure of 25 bar for water and 8 bar for gas. The unit weighs 43.9 kg and has 12 bolt holes on a PN10/PN16 flange. Suitable for pipe materials including plastic with an insert stiffener.
Flange adaptor, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709351332 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |