Flange adaptor for pipes with DN 450, designed for water and gas applications, featuring a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It accepts NBR or EPDM gaskets with angular deflection up to 8°, and uses stainless steel A2 or A4 bolts. The adaptor supports a maximum operating pressure of 25 bar for water and 8 bar for gas, with 20 bolt holes on a PN10 flange. Weight is 77.000 kg. Suitable for all pipe materials, with recommended insert stiffener for plastic pipes.
Flange adaptor, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709351272 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |