The MULTI/JOINT® 3007 Plus Wide Range coupling for DN125 pipes, part number 709 305 218, is designed for water and gas applications with a ductile iron GGG45 body and epoxy powder coating compliant with GSK and EN 14901. It features an EPDM gasket certified to EN 681-1, capable of operating between 0°C and +50°C, with an angular deflection of up to 8° per socket. The coupling uses stainless steel A4 (AISI 316) Uni/Fiksers and A2 (AISI 304) or A4 bolts, nuts, and washers, with a weight of 12.300 kg and a 32 mm bore ID minimum. It supports a water pressure rating of 16 bar and a gas operating pressure of 8 bar, with four M16 bolts for securing. Hygiene protection is included for DN50-DN1025, and it requires an insert stiffener when used on plastic pipes.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305218 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |