Check valve type 562 PVC-U with solvent cement sockets, designed for horizontal or vertical installation and 100% leak-tight in the closed state, regardless of orientation or hydrostatic head. Spring-loaded with a stainless steel (1.4310) spring, it features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. The valve has a compact installation length matching ball valve type 546, with a bore size of 90 mm, nominal pressure of 16 bar, and a kv-value of 3600 L/min at Δp=1 bar. Weight is 5.04 kg for EPDM seal, 5.06 kg for FKM seal. External dimensions are D=200 mm, L=254 mm, L2=141 mm, z=151 mm (3 inch).
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562009 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |