Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543613

Description
Vertical/L-port With solvent cement sockets BS
Request a Quote
Description
Vertical/L-port With solvent cement sockets BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with vertical L-port and solvent cement sockets compliant with BS standards, designed for interconnecting two inputs. Constructed in PVC-U with a PTFE ball seat and integrated stainless steel mounting inserts, it features a lockable lever as standard and a 360° rotational capability with an optional 90° turn limiter. The valve has a 10 bar pressure rating (PN10) and a flow coefficient (kv-value) of 146 l/min at Δp=1 bar. The physical dimensions are 58 mm in diameter, 74 mm in height, and 111 mm in length. Available with optional interface modules, manual spring return levers, or pneumatic/electric actuators from GF. Compatible with the first-generation type 543 in Z-dimension and union nut design.

Datasheet Summary
Powered by GS/AI

3-way ball valve with vertical L-port and solvent cement sockets compliant with BS standards, designed for interconnecting two inputs. Constructed in PVC-U with a PTFE ball seat and integrated stainless steel mounting inserts, it features a lockable lever as standard and a 360° rotational capability with an optional 90° turn limiter. The valve has a 10 bar pressure rating (PN10) and a flow coefficient (kv-value) of 146 l/min at Δp=1 bar. The physical dimensions are 58 mm in diameter, 74 mm in height, and 111 mm in length. Available with optional interface modules, manual spring return levers, or pneumatic/electric actuators from GF. Compatible with the first-generation type 543 in Z-dimension and union nut design.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543613 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
161543613
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543613
Vertical/L-port With solvent cement sockets BS

Vertical/L-port With solvent cement sockets BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161543613
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543142 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Ball Valve - 60424359 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Connection Description Union
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546707 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details