Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017044

Description
SDR51/PN4/S25
Request a Quote
Description
SDR51/PN4/S25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 51, nominal pressure rating PN 4, and length of 5000 mm with plain ends, in dark grey RAL 7011. The part has an outer diameter of 200 mm, wall thickness of 3.9 mm, and weighs 3.67 kg/m. It complies with DIN 8061/62 and carries DVGW approval with DIN plus. Pressure ratings are based on 20°C operation; higher temperatures or aggressive media reduce load capacity.

Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 51, nominal pressure rating PN 4, and length of 5000 mm with plain ends, in dark grey RAL 7011. The part has an outer diameter of 200 mm, wall thickness of 3.9 mm, and weighs 3.67 kg/m. It complies with DIN 8061/62 and carries DVGW approval with DIN plus. Pressure ratings are based on 20°C operation; higher temperatures or aggressive media reduce load capacity.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017044 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017044
Pipes - Plastic-Pipes 161017044
SDR51/PN4/S25

SDR51/PN4/S25

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017044
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 351626712 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 9.84 ft (30 dm)
View Details
Pipes - Multilayer-Pipes - 351616702 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 16.4 ft (50 dm)
View Details
Pipes - Plastic-Pipes - 325032000 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2874487 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0945 inch (2.4 mm)
View Details