Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017060

Description
SDR34,4/PN6/S16,7
Request a Quote
Description
SDR34,4/PN6/S16,7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe for pressure applications, 50 mm outer diameter, SDR34.4, PN6 rating, dark grey RAL 7011, 5000 mm length with plain ends, wall thickness 1.5 mm, weight 0.366 kg/m, compliant with DIN 8061/62.

Datasheet Summary
Powered by GS/AI

PVC-U pipe for pressure applications, 50 mm outer diameter, SDR34.4, PN6 rating, dark grey RAL 7011, 5000 mm length with plain ends, wall thickness 1.5 mm, weight 0.366 kg/m, compliant with DIN 8061/62.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017060 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017060
Pipes - Plastic-Pipes 161017060
SDR34,4/PN6/S16,7

SDR34,4/PN6/S16,7

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017060
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161018260 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Multilayer-Pipes - 340014012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 656 ft (2000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 193017156 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 169018106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 174 psi (122 m H2O)
View Details