Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 5400.280

Description
With extended thread
Request a Quote
Description
With extended thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex Box 90° fitting with extended thread, made of gunmetal and plastic, featuring a female Rp thread and consisting of a box body, box foot, bend, and cone grip union. The part has a nominal diameter of 20 mm, weighs 0.240 kg, and has dimensions of 64 mm in length, 29 mm in inner diameter, 118 mm in overall length, and 17 mm in thread length. The design supports pipe connections with a 90° bend angle.

Datasheet Summary
Powered by GS/AI

JRG Sanipex Box 90° fitting with extended thread, made of gunmetal and plastic, featuring a female Rp thread and consisting of a box body, box foot, bend, and cone grip union. The part has a nominal diameter of 20 mm, weighs 0.240 kg, and has dimensions of 64 mm in length, 29 mm in inner diameter, 118 mm in overall length, and 17 mm in thread length. The design supports pipe connections with a 90° bend angle.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 5400.280 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
5400.280
Fittings - others - pipe-outlets-boxes 5400.280
With extended thread

With extended thread

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 5400.280
Product Name Fittings - others - pipe-outlets-boxes
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131522 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400177 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131424 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 158001096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details