Blue clamp saddles with a stainless steel AISI430 reinforcing ring, NBR O-ring gasket, and galvanized bolts and nuts, designed for PE and PVC pipes with ISO 7 female threads. The part is rated for PN16 pressure and is made of polypropylene. Dimensions include a pipe diameter of 160 mm, a bolt size of M8X70, a total length of 226 mm, a height of 215 mm, and a weight of 0.915 kg.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001096 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |