Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 526256

Description
Short Sweep (SxS) 91.2°
Request a Quote Datasheet
Description
Short Sweep (SxS) 91.2°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 526256 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
526256
Fittings - Bends-Elbows 526256
Short Sweep (SxS) 91.2°

Short Sweep (SxS) 91.2°

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 526256
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132496 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details
Fittings - Adapters-transitions - 158400138 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Adapters-transitions - 158400139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details