JRGUSIT NG sealing cap in gunmetal for female thread connections, supplied with a flat gasket AFM34, has a size of DN 25 (1 inch), a maximum operating pressure of 16 bar, and a weight of 0.156 kg. The thread sizes are G 1/2 for both d1 and d2, with overall length l1 = 26 mm and l2 = 7.2 mm.
JRGUSIT NG sealing cap gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 5174.400 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Mechanical |