Silenta 3A® PP Elbow 30° with DN 160, internal diameter 160 mm, wall thickness 4.9 mm, length L1 73 mm, and overall length LB 216.6 mm.
Silenta 3A® PP Elbow 30°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4704116001221 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |