Silenta Premium™ PP Single Branch 45° fitting with nominal bore sizes of 58 mm for both inlet and branch, 204 mm length, and 4.1 mm wall thickness. Weight is 0.455 kg. Designed for polypropylene piping systems with a 45° branch angle, it features a single branch configuration and is manufactured by Georg Fischer Piping Systems Ltd.
Silenta Premium® PP Single Branch 45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501205830021 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Material | PP |