Georg Fischer Piping Systems Ltd Fittings - Reducers 4302405010921

Description
AQUASYSTEM Reducer PP-R
Request a Quote
Description
AQUASYSTEM Reducer PP-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQUASYSTEM Reducer PP-R part number 4302405010921 is a socket fusion fitting designed to connect 50 mm and 40 mm pipes, with a nominal pressure rating of 100 bar at 20°C. It has an outer diameter of 33.4 mm for the 50 mm side and 52.0 mm for the 40 mm side, and a length of 53.8 mm. The fitting is compatible with all pipe types when using socket fusion and is not compatible with butt fusion. The product is manufactured by Georg Fischer Piping Systems Ltd.

Datasheet Summary
Powered by GS/AI

The AQUASYSTEM Reducer PP-R part number 4302405010921 is a socket fusion fitting designed to connect 50 mm and 40 mm pipes, with a nominal pressure rating of 100 bar at 20°C. It has an outer diameter of 33.4 mm for the 50 mm side and 52.0 mm for the 40 mm side, and a length of 53.8 mm. The fitting is compatible with all pipe types when using socket fusion and is not compatible with butt fusion. The product is manufactured by Georg Fischer Piping Systems Ltd.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 4302405010921 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
4302405010921
Fittings - Reducers 4302405010921
AQUASYSTEM Reducer PP-R

AQUASYSTEM Reducer PP-R

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 4302405010921
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490644 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Unions - 161108707 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131525 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Adapters-transitions - 158400148 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details