AQUASYSTEM Reducer PP-R for 32 mm to 20 mm pipe connection, designed for socket fusion welding, with a nominal pressure rating of 400 bar at 20°C and a maximum operating temperature of 25°C. The fitting measures 41.5 mm in length, with outer diameters of 32 mm and 20 mm, and a wall thickness of 2.5 mm at the 20 mm end and 2.7 mm at the 32 mm end. It is compatible with standard PP-R pipes and conforms to socket fusion welding practices for thermoplastic systems.
AQUASYSTEM Reducer PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302403210121 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |