Reducing Branch Tee 88.8° (SxSxS) with nominal sizes 80 mm x 50 mm, part number 37D161532, has electrofusion code 378, Fast-Lock code 161, and delivery code 532. The branch dimensions are 2.13 inch (54 mm) and 2.88 inch (73 mm), with a socket depth of 3.31 inch (84 mm).
Reducing Branch Tee 88.8° (SxSxS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 37D161532 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |