Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 375169304

Description
Flange (S) ANSI 150LB
Request a Quote
Description
Flange (S) ANSI 150LB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a flange connection for electrofusion pipe systems, compliant with ANSI 150LB standard, designed for pipe sizes up to 4 inches with a bolt circle diameter of 7.50 inches, 8 bolt holes each 0.75 inch in diameter, and a flange outer diameter of 9.00 inches. The flange thickness is 0.42 inch and the hub width is 1.10 inch. The flange code 375, bolt code 169, and electrofusion code 304 are consistent with the series. The technical data are not guaranteed properties and are subject to change.

Datasheet Summary
Powered by GS/AI

The part is a flange connection for electrofusion pipe systems, compliant with ANSI 150LB standard, designed for pipe sizes up to 4 inches with a bolt circle diameter of 7.50 inches, 8 bolt holes each 0.75 inch in diameter, and a flange outer diameter of 9.00 inches. The flange thickness is 0.42 inch and the hub width is 1.10 inch. The flange code 375, bolt code 169, and electrofusion code 304 are consistent with the series. The technical data are not guaranteed properties and are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 375169304 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
375169304
Fittings - Flange-Connections 375169304
Flange (S) ANSI 150LB

Flange (S) ANSI 150LB

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 375169304
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130254 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158001089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details