Electrofusion tapping tee for PE4710 pipe with 1" IPS butt outlet, DR7, and a 4.7S solid pin, featuring a 0.8 mm steel cutter; meets ASTM D2513, ASTM F1055, ASTM D3261, and CSA B137.4.1; dimensions are 4.83 in. in length, 2.20 in. in height, and 4.58 in. in width, weighing 0.9 lb; packaged in quantities of 30 per box.
"""ELECTROFUSION TAPPING TEES with 0.8 STEEL CUTTER: PE4710, IPS x 1"""" IPS Butt Outlet, DR7, 4.7S Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360093490 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |