ELECTROFUSION HIGH VOLUME TAPPING TEES with 1.8 STEEL CUTTER: PE4710, IPS x 2" IPS, Butt Outlet, DR9, 4.7R Pin Trulock, size code 4, weighs 2.6 lb, with R=2.25 inch, z=6.26 inch, L=7.27 inch, and L2=3.50 inch. Meets ASTM D2513 and ASTM F1055, and complies with ASTM D3261.
"""ELECTROFUSION HIGH VOLUME TAPPING TEES with 1.8 STEEL CUTTER: PE4710, IPS x 2"""" IPS Butt Outlet, DR9, 4.7R Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360093404 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |