ELECTROFUSION TAPPING TEES with 0.8 STEEL CUTTER: PE2708, IPS x 0.75" IPS Socket Outlet, DR7, 4.7S Pin Trulock, sized for 1.25" nominal pipe, weighs 0.9 lb, has a length of 5.06 inches, a socket outlet length of 2.48 inches, and a pin length of 4.50 inches. Meets ASTM D2513, ASTM F1055, and ASTM D2683 standards.
"""ELECTROFUSION TAPPING TEES with 0.8 STEEL CUTTER: PE2708, IPS x 0.75"""" IPS Socket Outlet, DR7, 4.7S Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360093379 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |