ELECTROFUSION HIGH VOLUME TAPPING TEES with 1.8 STEEL CUTTER: PE2708, IPS x 2" IPS Butt Outlet, DR11, 4.7R Pin Trulock, sized for 4-inch pipe, weighing 3.6 lb, with R of 3.6 inch, z of 2.25 inch, L of 6.26 inch, L2 of 7.27 inch, and box quantity of 0. Meets ASTM D2513, ASTM F1055, ASTM D3261, and is certified to CSA B137.4.1.
"""ELECTROFUSION HIGH VOLUME TAPPING TEES with 1.8 STEEL CUTTER: PE2708, IPS x 2"""" IPS Butt Outlet, DR11, 4.7R Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360092434 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |