Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 360014698

Description
DIPS Epoxy Coated, Class 250
Request a Quote
Description
DIPS Epoxy Coated, Class 250
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange adapter with DIPS epoxy coating, Class 250, designed for use with bolt ring connections, conforming to ASTM A536 and GR 65/45/12 standards with FM 1613 approval. The part is identified by code 360 014 698 and is available in a 4-inch size with a weight of 0.0 lb.

Datasheet Summary
Powered by GS/AI

Flange adapter with DIPS epoxy coating, Class 250, designed for use with bolt ring connections, conforming to ASTM A536 and GR 65/45/12 standards with FM 1613 approval. The part is identified by code 360 014 698 and is available in a 4-inch size with a weight of 0.0 lb.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 360014698 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
360014698
Fittings - Flange-Connections 360014698
DIPS Epoxy Coated, Class 250

DIPS Epoxy Coated, Class 250

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 360014698
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132504 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Caps-end-Caps - 158400398 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Couplers-Sockets - 158400007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details