JRG Sanipex MT Fitting connector single gunmetal with female thread and cone grip union, designed for use with JRG Sanipex MT pipes and compatible with part numbers 5409.010, 5409.012, and 4610.090. The fitting has a gunmetal and plastic construction, Rp thread type, and is available in sizes up to 26 mm nominal diameter. Dimensions include a length l of 35 mm, 50 mm, 80 mm, or 95 mm depending on variant, with a thread diameter d3 of Rp 1/2 or Rp 3/4 and outer diameter d1 matching the nominal size. Weight ranges from 0.129 kg to 0.260 kg. The part number 351620990 corresponds to the variant with d=16 mm, d3=Rp 1/2, and l=35 mm. The technical data are not binding and subject to modification.
JRG Sanipex MT Fitting connector single gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 351620990 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Material | Brass/Bronze; PE-RT; Brass; PE-X; Gunmetal; Pre-insulated |