JRG Sanipex MT T-piece fitting in gunmetal and plastic for use with 5409.010 and 4610.090 tubing, featuring female Rp threads and cone grip unions, weighted at 0.260 kg, with dimensions of 20 mm inlet, 7 mm cone grip, 40 mm length to center, and 104 mm overall length.
JRG Sanipex MT Fitting connector t-piece gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 351620947 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Material | Brass/Bronze; PE-RT; Brass; PE-X; Gunmetal; Pre-insulated |