The 167578066 is a lug-style butterfly valve with a gear box, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve has a DN140 bore size, an overall length of 317.0 mm, a maximum height of 410.0 mm, and a maximum width of 317.0 mm, with a weight of 6.348 kg in FKM sealing material. The housing is made of PP-GF30 with SS316 lug inserts, and it complies with EN 558 and ISO 5752 for overall dimensions. The valve supports a kv-value of 8600 l/min at a pressure drop of 1 bar and is rated for a maximum operating pressure of 10 bar.
With gear box Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578066 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 5.51 inch (140.00 mm) |