The 167578507 is a lug-style butterfly valve with hand lever, designed for use in piping systems with ANSI/ASME B16.5 Class 150 flanges. The valve housing is made of PP-GF30 with SS316 lug inserts and is silicone-free and paint-compatible. It has a 160 mm nominal bore size (6 inch), a maximum system pressure of 10 bar, and a kv-value of 11400 l/min at Δp=1 bar. The overall dimensions are Hmax 393.6 mm, Lmax 395.2 mm, and Wmax 395.2 mm. It weighs 6.430 kg when fitted with FKM seals and operates within a pressure range suitable for DN160 applications per the series specifications.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578507 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |