The 167567026 is a wafer-style intermediate installation butterfly valve with hand lever, designed for use in fluid systems with flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. It has a nominal diameter of DN140, a kv-value of 8600 l/min at Δp=1 bar, and uses FKM sealing material weighing 2.429 kg. Overall dimensions are 368.9 mm in height, 349.0 mm in length, and 349.0 mm in width. It is rated for a maximum system pressure of 10 bar and conforms to EN558 line 25 and ISO 5752 for overall length. The valve body is made of PP-H.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567026 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 5.51 inch (140.00 mm) |