The 167567028 is a wafer-style intermediate installation butterfly valve with a hand lever, rated for up to 6 bar maximum system pressure and compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. It is constructed with PP-H body material, features an FKM seal, and has a weight of 5.609 kg. The valve has a nominal diameter of 225 mm, an overall length of 543.0 mm, and uses EPDM or FKM sealing materials as options. Dimensions follow EN558 line 16 and ISO 5752 for DN225 size.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567028 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |