Lug-style butterfly valve with hand lever, suitable for DN50 piping with ANSI/ASME B16.5 Class 150 flanges, housing made of PP-GF30 with SS316 lug inserts, silicone-free and paint-compatible, EPDM seat, maximum system pressure of 10 bar, overall length of 115.2 mm, height of 278.9 mm, width of 287.8 mm, and weight of 1.800 kg.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578502 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |