Georg Fischer Piping Systems Ltd Measurement - Flow - variable-area-Flow-meter 199335660

Description
m3/h
Request a Quote
Description
m3/h
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199335660 is a variable-area flow meter designed for measuring water flow rates from 300 to 3000 liters per hour, with a pipe size of 40 mm (1.5 inch). It has a physical weight of 0.008 kg and is part of the 335/350 series, which features standardized scale ranges for water. The device is intended for use in piping systems requiring precise flow indication within its rated range.

Datasheet Summary
Powered by GS/AI

The 199335660 is a variable-area flow meter designed for measuring water flow rates from 300 to 3000 liters per hour, with a pipe size of 40 mm (1.5 inch). It has a physical weight of 0.008 kg and is part of the 335/350 series, which features standardized scale ranges for water. The device is intended for use in piping systems requiring precise flow indication within its rated range.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - variable-area-Flow-meter - 199335660 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - variable-area-Flow-meter
199335660
Measurement - Flow - variable-area-Flow-meter 199335660
m3/h

m3/h

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 199335660
Product Name Measurement - Flow - variable-area-Flow-meter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 159000964 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198801895 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.09 to 0.88 GPM (0.3333 to 3.33 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801966 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.08 to 0.88 GPM (0.3030 to 3.33 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198806522 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.00 to 0.06 GPM (0.0167 to 0.2333 L/min)
View Details