The Type 2551 Magmeter is a display version with relays designed for flow measurement in pipe sizes from DN15 to DN900. It features an integral mount with PVDF housing and Hastelloy C electrodes, compatible with pipe diameters from 10 to 36 inches. The device operates within a flow range of 0.05 to 10 m/s and supports a maximum pressure rating of 10.3 bar at 25 °C. Power is supplied via 5 to 24 VDC analog or 5 to 6.5 VDC digital S³L interfaces, with a maximum current draw of 15 mA. It uses FKM O-rings by default, with EPDM or FFKM available on request. Only Signet installation fittings are compatible.
Type 2551 Magmeter; Display Version with relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001456 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |