The Type 2551 Magmeter; Blind Version is an insertion magmeter designed for pipe sizes DN15 to DN900, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It is available in three sensor length variants for pipe diameters from 0.5 to 36 inches, with body materials including 316L stainless steel, PVDF with titanium, or PVDF with Hastelloy-C, and FKM O-rings as standard. The device supports frequency and digital S³L communication over 5 to 24 VDC power, with a maximum current draw of 15 mA. It is compatible with Signet models 8900, 9900, 9900-1BC, and 9950, and requires Signet installation fittings. The part number 159001258 corresponds to the PVDF with titanium sensor variant for DN200, 5 to 8 inch pipe. The technical data are not binding.
Type 2551 Magmeter; Blind Version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001258 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |